Yageo USA Ceramic Capacitors CC0603ZPY5V8BB104

Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603ZPY5V8BB104TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603ZPY5V8BB104TR-ND
Ceramic Capacitors 13-CC0603ZPY5V8BB104TR-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603ZPY5V8BB104CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603ZPY5V8BB104CT-ND
Ceramic Capacitors 13-CC0603ZPY5V8BB104CT-ND
CAP CER 0.1UF 25V Y5V 0603

CAP CER 0.1UF 25V Y5V 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603ZPY5V8BB104DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603ZPY5V8BB104DKR-ND
Ceramic Capacitors 13-CC0603ZPY5V8BB104DKR-ND
CAP CER 0.1UF 25V Y5V 0603

CAP CER 0.1UF 25V Y5V 0603

Buy Now Datasheet
CAP CER 0.1UF 25V Y5V 0603 0.1¦F 25V -20% +80% Y5V (F) Surface Mount MLCC - CC0603ZPY5V8BB104 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 0.1UF 25V Y5V 0603 0.1¦F 25V -20% +80% Y5V (F) Surface Mount MLCC
CC0603ZPY5V8BB104
CAP CER 0.1UF 25V Y5V 0603 0.1¦F 25V -20% +80% Y5V (F) Surface Mount MLCC CC0603ZPY5V8BB104
CAP CER 0.1UF 25V Y5V 0603 0.1¦F 25V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) - - 0.031"" (0.80mm) - - Tape & Reel (TR)

CAP CER 0.1UF 25V Y5V 0603 0.1¦F 25V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) - - 0.031"" (0.80mm) - - Tape & Reel (TR)

Supplier's Site
Ceramic Capacitors - CC0603ZPY5V8BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603ZPY5V8BB104
Ceramic Capacitors CC0603ZPY5V8BB104
CAP CER 0.1UF 25V Y5V 0603

CAP CER 0.1UF 25V Y5V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0603ZPY5V8BB104TR-ND 13-CC0603ZPY5V8BB104DKR-ND CC0603ZPY5V8BB104 CC0603ZPY5V8BB104
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 0.1UF 25V Y5V 0603 0.1¦F 25V -20% +80% Y5V (F) Surface Mount MLCC Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 157SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers