Yageo USA Ceramic Capacitors CC0603MRY5V7BB474

Description
0.47µF ±20% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603MRY5V7BB474TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MRY5V7BB474TR-ND
Ceramic Capacitors 13-CC0603MRY5V7BB474TR-ND
0.47µF ±20% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.47µF ±20% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603MRY5V7BB474CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MRY5V7BB474CT-ND
Ceramic Capacitors 13-CC0603MRY5V7BB474CT-ND
0.47µF ±20% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.47µF ±20% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603MRY5V7BB474DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MRY5V7BB474DKR-ND
Ceramic Capacitors 13-CC0603MRY5V7BB474DKR-ND
0.47µF ±20% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.47µF ±20% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0603MRY5V7BB474 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603MRY5V7BB474
Ceramic Capacitors CC0603MRY5V7BB474
CAP CER 0.47UF 16V Y5V 0603

CAP CER 0.47UF 16V Y5V 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 16V, Y5V, 20%, 0603; Capacitance Yageo - 71C4695 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 16V, Y5V, 20%, 0603; Capacitance Yageo
71C4695
Ceramic Capacitor 0.47Uf, 16V, Y5V, 20%, 0603; Capacitance Yageo 71C4695
CERAMIC CAPACITOR 0.47UF, 16V, Y5V, 20%, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:CC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 16V, Y5V, 20%, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:CC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0603MRY5V7BB474TR-ND 13-CC0603MRY5V7BB474DKR-ND CC0603MRY5V7BB474 71C4695
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.47Uf, 16V, Y5V, 20%, 0603; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers