Yageo USA Ceramic Capacitors CC0603MRX7R9BB222

Description
CAP CER 2200PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 2200PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603MRX7R9BB222DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MRX7R9BB222DKR-ND
Ceramic Capacitors 13-CC0603MRX7R9BB222DKR-ND
CAP CER 2200PF 50V X7R 0603

CAP CER 2200PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603MRX7R9BB222CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MRX7R9BB222CT-ND
Ceramic Capacitors 13-CC0603MRX7R9BB222CT-ND
CAP CER 2200PF 50V X7R 0603

CAP CER 2200PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603MRX7R9BB222TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MRX7R9BB222TR-ND
Ceramic Capacitors 13-CC0603MRX7R9BB222TR-ND
2200pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-CC0603MRX7R9BB222DKR-ND 13-CC0603MRX7R9BB222CT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details