Yageo USA High Capacitance MLCC CC0603MRX5R6BB105

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0603MRX5R6BB105 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0603MRX5R6BB105
High Capacitance MLCC CC0603MRX5R6BB105
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 311-1816-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1816-2-ND
Ceramic Capacitors 311-1816-2-ND
1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1816-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1816-6-ND
Ceramic Capacitors 311-1816-6-ND
1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1816-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1816-1-ND
Ceramic Capacitors 311-1816-1-ND
1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CC0603MRX5R6BB105 311-1816-2-ND 311-1816-6-ND
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Capacitance Range 1.00E6 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details