4.7µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)
4.7µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)
4.7µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)
CAP, 4.7UF, 4V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, 4.7UF, 4V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CC0603KRX6S4BB475TR-ND | 13-CC0603KRX6S4BB475DKR-ND | 09AK1014 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 4.7Uf, 4V, Mlcc, 0603 Rohs Compliant Yageo |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF |