Yageo USA Ceramic Capacitors CC0603GRNPO8BN821

Description
820pF ±2% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF ±2% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603GRNPO8BN821TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603GRNPO8BN821TR-ND
Ceramic Capacitors 13-CC0603GRNPO8BN821TR-ND
820pF ±2% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

820pF ±2% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603GRNPO8BN821CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603GRNPO8BN821CT-ND
Ceramic Capacitors 13-CC0603GRNPO8BN821CT-ND
CAP CER 820PF 25V C0G/NPO 0603

CAP CER 820PF 25V C0G/NPO 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603GRNPO8BN821DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603GRNPO8BN821DKR-ND
Ceramic Capacitors 13-CC0603GRNPO8BN821DKR-ND
CAP CER 820PF 25V C0G/NPO 0603

CAP CER 820PF 25V C0G/NPO 0603

Buy Now Datasheet
Ceramic Capacitors - CC0603GRNPO8BN821 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603GRNPO8BN821
Ceramic Capacitors CC0603GRNPO8BN821
CAP CER 820PF 25V C0G/NPO 0603

CAP CER 820PF 25V C0G/NPO 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CC0603GRNPO8BN821
CAP CER 820PF 25V C0G/NPO 0603

CAP CER 820PF 25V C0G/NPO 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0603GRNPO8BN821TR-ND 13-CC0603GRNPO8BN821DKR-ND CC0603GRNPO8BN821 CC0603GRNPO8BN821
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details