Yageo USA Ceramic Capacitors CC0603FRNPO0BN120

Description
12pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
12pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603FRNPO0BN120TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603FRNPO0BN120TR-ND
Ceramic Capacitors 13-CC0603FRNPO0BN120TR-ND
12pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603FRNPO0BN120DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603FRNPO0BN120DKR-ND
Ceramic Capacitors 13-CC0603FRNPO0BN120DKR-ND
CAP CER 12PF 100V C0G/NPO 0603

CAP CER 12PF 100V C0G/NPO 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603FRNPO0BN120CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603FRNPO0BN120CT-ND
Ceramic Capacitors 13-CC0603FRNPO0BN120CT-ND
CAP CER 12PF 100V C0G/NPO 0603

CAP CER 12PF 100V C0G/NPO 0603

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0603FRNPO0BN120
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0603FRNPO0BN120
100V 12pF NP0 ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 12pF NP0 ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC0603FRNPO0BN120 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603FRNPO0BN120
Ceramic Capacitors CC0603FRNPO0BN120
CAP CER 12PF 100V C0G/NPO 0603

CAP CER 12PF 100V C0G/NPO 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0603FRNPO0BN120TR-ND 13-CC0603FRNPO0BN120DKR-ND CC0603FRNPO0BN120 CC0603FRNPO0BN120
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers