0.22µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
CAP CER 0.22UF 10V Y5V 0402
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 13-CC0402ZPY5V6BB224TR-ND | CC0402ZPY5V6BB224 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF |