Yageo USA Ceramic Capacitors CC0402MPX5R5BB225

Description
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0402MPX5R5BB225TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402MPX5R5BB225TR-ND
Ceramic Capacitors 13-CC0402MPX5R5BB225TR-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402MPX5R5BB225CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402MPX5R5BB225CT-ND
Ceramic Capacitors 13-CC0402MPX5R5BB225CT-ND
CAP CER 2.2UF 6.3V X5R 0402

CAP CER 2.2UF 6.3V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402MPX5R5BB225DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402MPX5R5BB225DKR-ND
Ceramic Capacitors 13-CC0402MPX5R5BB225DKR-ND
CAP CER 2.2UF 6.3V X5R 0402

CAP CER 2.2UF 6.3V X5R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0402MPX5R5BB225
CAP CER 2.2UF 6.3V X5R 0402

CAP CER 2.2UF 6.3V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0402MPX5R5BB225TR-ND 13-CC0402MPX5R5BB225DKR-ND CC0402MPX5R5BB225
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C0805C181J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details