Yageo USA General Purpose MLCC CC0402KRX7R9BB332

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0402KRX7R9BB332 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0402KRX7R9BB332
General Purpose MLCC CC0402KRX7R9BB332
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Ceramic Capacitors - CC0402KRX7R9BB332 - 1026896-CC0402KRX7R9BB332 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0402KRX7R9BB332
1026896-CC0402KRX7R9BB332
Ceramic Capacitors - CC0402KRX7R9BB332 1026896-CC0402KRX7R9BB332
Manufacturer: Yageo Win Source Part Number: 1026896-CC0402KRX7R9 BB332 Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 1026896-CC0402KRX7R9BB332
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CAP CER 3300PF 50V 10% X7R 0402 3300pF 50V ¦10% X7R Surface Mount MLCC - CC0402KRX7R9BB332 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 3300PF 50V 10% X7R 0402 3300pF 50V ¦10% X7R Surface Mount MLCC
CC0402KRX7R9BB332
CAP CER 3300PF 50V 10% X7R 0402 3300pF 50V ¦10% X7R Surface Mount MLCC CC0402KRX7R9BB332
CAP CER 3300PF 50V 10% X7R 0402 3300pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«

CAP CER 3300PF 50V 10% X7R 0402 3300pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«

Supplier's Site
Ceramic Capacitors - 311-1034-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1034-1-ND
Ceramic Capacitors 311-1034-1-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1034-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1034-6-ND
Ceramic Capacitors 311-1034-6-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1034-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1034-2-ND
Ceramic Capacitors 311-1034-2-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 3.3nF 50V Capacitor
60-CC0402KRX7R9BB332
SMD 3.3nF 50V Capacitor 60-CC0402KRX7R9BB332
Capacitor Ceramic 3.3nF 50V X7R 10% 0402 SMD T/R Product overview: CC0402KRX7R9BB332 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX7R9BB332 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 3.3nF 50V X7R 10% 0402 SMD T/R Product overview: CC0402KRX7R9BB332 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX7R9BB332 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0402; Capacitance Yageo - 68R4668 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0402; Capacitance Yageo
68R4668
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0402; Capacitance Yageo 68R4668
CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 3300Pf, 50V, 0402 Rohs Compliant Yageo - 90AJ5805 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 3300Pf, 50V, 0402 Rohs Compliant Yageo
90AJ5805
Mlcc Capacitor, 3300Pf, 50V, 0402 Rohs Compliant Yageo 90AJ5805
MLCC CAPACITOR, 3300PF, 50V, 0402 ROHS COMPLIANT: YES

MLCC CAPACITOR, 3300PF, 50V, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC0402KRX7R9BB332 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402KRX7R9BB332
Ceramic Capacitors CC0402KRX7R9BB332
CAP CER 3300PF 50V X7R 0402

CAP CER 3300PF 50V X7R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0402KRX7R9BB332
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0402KRX7R9BB332
50V 3.3nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 3.3nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Win Source Electronics ASAP Semiconductor LLC DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0402KRX7R9BB332 1026896-CC0402KRX7R9BB332 CC0402KRX7R9BB332 311-1034-1-ND 311-1034-6-ND 60-CC0402KRX7R9BB332 68R4668 90AJ5805 CC0402KRX7R9BB332 CC0402KRX7R9BB332
Product Name General Purpose MLCC Ceramic Capacitors - CC0402KRX7R9BB332 CAP CER 3300PF 50V 10% X7R 0402 3300pF 50V ¦10% X7R Surface Mount MLCC Ceramic Capacitors Ceramic Capacitors SMD 3.3nF 50V Capacitor Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0402; Capacitance Yageo Mlcc Capacitor, 3300Pf, 50V, 0402 Rohs Compliant Yageo Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Multilayer Film Capacitors Multilayer
Applications General Purpose General Purpose General Purpose General Purpose
Capacitance Range 3300 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701131 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details