Yageo USA General Purpose MLCC CC0402KRX7R9BB181

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0402KRX7R9BB181 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0402KRX7R9BB181
General Purpose MLCC CC0402KRX7R9BB181
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Capacitors - Ceramic Capacitors - 1329990-CC0402KRX7R9BB181 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329990-CC0402KRX7R9BB181
Capacitors - Ceramic Capacitors 1329990-CC0402KRX7R9BB181
Manufacturer: Yageo Win Source Part Number: 1329990-CC0402KRX7R9 BB181 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 180 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-3612-2,CC0402KRX 7R9BB181-ND,311-3612 -1,311-3612-6,04022R 181K9B20D,2238587156 13 RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1329990-CC0402KRX7R9BB181
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 180 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-3612-2,CC0402KRX7R9BB181-ND,311-3612-1,311-3612-6,04022R181K9B20D,223858715613
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 311-3612-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3612-2-ND
Ceramic Capacitors 311-3612-2-ND
180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3612-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3612-1-ND
Ceramic Capacitors 311-3612-1-ND
180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3612-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3612-6-ND
Ceramic Capacitors 311-3612-6-ND
180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 180pF 50V Capacitor
60-CC0402KRX7R9BB181
SMD 180pF 50V Capacitor 60-CC0402KRX7R9BB181
Cap Ceramic 180pF 50V X7R 10% Pad SMD 0402 125°C T/R Product overview: CC0402KRX7R9BB181 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX7R9BB181 can be used for catalog matching and distributor lookup.

Cap Ceramic 180pF 50V X7R 10% Pad SMD 0402 125°C T/R Product overview: CC0402KRX7R9BB181 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX7R9BB181 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 180Pf, 50V, Mlcc, 0402 Rohs Compliant Yageo - 40AJ6381 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 50V, Mlcc, 0402 Rohs Compliant Yageo
40AJ6381
Cap, 180Pf, 50V, Mlcc, 0402 Rohs Compliant Yageo 40AJ6381
CAP, 180PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 180PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 180Pf, 50V, Mlcc, 0402 Rohs Compliant Yageo - 69AH7187 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 50V, Mlcc, 0402 Rohs Compliant Yageo
69AH7187
Cap, 180Pf, 50V, Mlcc, 0402 Rohs Compliant Yageo 69AH7187
CAP, 180PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 180PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0402KRX7R9BB181 1329990-CC0402KRX7R9BB181 311-3612-2-ND 311-3612-6-ND 60-CC0402KRX7R9BB181 40AJ6381
Product Name General Purpose MLCC Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 180pF 50V Capacitor Cap, 180Pf, 50V, Mlcc, 0402 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose General Purpose General Purpose
Capacitance Range 180 microF 1.80E-4 microF 1.80E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details