Yageo USA General Purpose MLCC CC0402KRX7R8BB102

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0402KRX7R8BB102 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0402KRX7R8BB102
General Purpose MLCC CC0402KRX7R8BB102
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Ceramic Capacitors - 311-1712-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1712-2-ND
Ceramic Capacitors 311-1712-2-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1712-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1712-6-ND
Ceramic Capacitors 311-1712-6-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1712-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1712-1-ND
Ceramic Capacitors 311-1712-1-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1nF 25V Capacitor
60-CC0402KRX7R8BB102
SMD 1nF 25V Capacitor 60-CC0402KRX7R8BB102
1nF 25V X7R 10% Ceramic MLCC 0402 SMD Tape & Reel Product overview: CC0402KRX7R8BB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX7R8BB102 can be used for catalog matching and distributor lookup.

1nF 25V X7R 10% Ceramic MLCC 0402 SMD Tape & Reel Product overview: CC0402KRX7R8BB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX7R8BB102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1328557-CC0402KRX7R8BB102 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328557-CC0402KRX7R8BB102
Capacitors - Ceramic Capacitors 1328557-CC0402KRX7R8BB102
Manufacturer: Yageo Win Source Part Number: 1328557-CC0402KRX7R8 BB102 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1712-6,311-1712- 1,311-1712-2 RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1328557-CC0402KRX7R8BB102
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1712-6,311-1712-1,311-1712-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0402KRX7R8BB102
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0402KRX7R8BB102
25V 1nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 1000Pf, 25V, Mlcc, 0402 Rohs Compliant Yageo - 40AJ6368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, Mlcc, 0402 Rohs Compliant Yageo
40AJ6368
Cap, 1000Pf, 25V, Mlcc, 0402 Rohs Compliant Yageo 40AJ6368
CAP, 1000PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1000PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1000Pf, 25V, Mlcc, 0402 Rohs Compliant Yageo - 69AH7174 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, Mlcc, 0402 Rohs Compliant Yageo
69AH7174
Cap, 1000Pf, 25V, Mlcc, 0402 Rohs Compliant Yageo 69AH7174
CAP, 1000PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1000PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CC0402KRX7R8BB102 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402KRX7R8BB102
Ceramic Capacitors CC0402KRX7R8BB102
CAP CER 1000PF 25V X7R 0402

CAP CER 1000PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0402KRX7R8BB102 311-1712-2-ND 311-1712-6-ND 60-CC0402KRX7R8BB102 1328557-CC0402KRX7R8BB102 CC0402KRX7R8BB102 40AJ6368 CC0402KRX7R8BB102
Product Name General Purpose MLCC Ceramic Capacitors Ceramic Capacitors SMD 1nF 25V Capacitor Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 1000Pf, 25V, Mlcc, 0402 Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose General Purpose General Purpose General Purpose
Capacitance Range 1000 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK06BX332K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details