Yageo USA General Purpose MLCC CC0402KRX5R6BB683

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0402KRX5R6BB683 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0402KRX5R6BB683
General Purpose MLCC CC0402KRX5R6BB683
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Ceramic Capacitors - 311-1690-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1690-2-ND
Ceramic Capacitors 311-1690-2-ND
0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1690-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1690-1-ND
Ceramic Capacitors 311-1690-1-ND
0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1690-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1690-6-ND
Ceramic Capacitors 311-1690-6-ND
0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 68nF 10V X5R 10% - 898-CC0402KRX5R6BB683 - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 68nF 10V X5R 10%
898-CC0402KRX5R6BB683
Multilayer Ceramic Capacitors MLCC - SMD/SMT 68nF 10V X5R 10% 898-CC0402KRX5R6BB683
Multilayer Ceramic Capacitors MLCC - SMD/SMT 68nF 10V X5R 10%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 68nF 10V X5R 10%

Supplier's Site
Ceramic Capacitors - CC0402KRX5R6BB683 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402KRX5R6BB683
Ceramic Capacitors CC0402KRX5R6BB683
CAP CER 0.068UF 10V X5R 0402

CAP CER 0.068UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0402KRX5R6BB683 311-1690-2-ND 311-1690-6-ND 898-CC0402KRX5R6BB683 CC0402KRX5R6BB683
Product Name General Purpose MLCC Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 68nF 10V X5R 10% Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose General Purpose General Purpose General Purpose
Capacitance Range 68000 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers