Yageo USA Newest Parts - CC0402KRX5R6BB224 CC0402KRX5R6BB224

Description
Manufacturer: Yageo Win Source Part Number: 730286-CC0402KRX5R6B B224 Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 0.22μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Family Name: CC Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): 0402X224K100CT; CGLC0402X100A224K-T5 0; CGLC0402X100A224K-T1 0; VJ0402G224KXQCW1BC; Introduction Date: August 13, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 730286-CC0402KRX5R6B B224 Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 0.22μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Family Name: CC Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): 0402X224K100CT; CGLC0402X100A224K-T5 0; CGLC0402X100A224K-T1 0; VJ0402G224KXQCW1BC; Introduction Date: August 13, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - CC0402KRX5R6BB224 - 730286-CC0402KRX5R6BB224 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - CC0402KRX5R6BB224
730286-CC0402KRX5R6BB224
Newest Parts - CC0402KRX5R6BB224 730286-CC0402KRX5R6BB224
Manufacturer: Yageo Win Source Part Number: 730286-CC0402KRX5R6B B224 Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 0.22μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Family Name: CC Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): 0402X224K100CT; CGLC0402X100A224K-T5 0; CGLC0402X100A224K-T1 0; VJ0402G224KXQCW1BC; Introduction Date: August 13, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Yageo
Win Source Part Number: 730286-CC0402KRX5R6BB224
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 0.22μF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Family Name: CC
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): 0402X224K100CT; CGLC0402X100A224K-T50; CGLC0402X100A224K-T10; VJ0402G224KXQCW1BC;
Introduction Date: August 13, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now Datasheet
Ceramic Capacitors - 311-1421-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1421-1-ND
Ceramic Capacitors 311-1421-1-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1421-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1421-6-ND
Ceramic Capacitors 311-1421-6-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1421-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1421-2-ND
Ceramic Capacitors 311-1421-2-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
CAP CER 0.22UF 10V 10% X5R 0402 0.22¦F 10V ¦10% X5R Surface Mount MLCC - CC0402KRX5R6BB224 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 0.22UF 10V 10% X5R 0402 0.22¦F 10V ¦10% X5R Surface Mount MLCC
CC0402KRX5R6BB224
CAP CER 0.22UF 10V 10% X5R 0402 0.22¦F 10V ¦10% X5R Surface Mount MLCC CC0402KRX5R6BB224
CAP CER 0.22UF 10V 10% X5R 0402 0.22¦F 10V ¦10% X5R Surface Mount MLCC -55¦C ~ 85¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.022"" (0.55mm) - - Digi-Reel«

CAP CER 0.22UF 10V 10% X5R 0402 0.22¦F 10V ¦10% X5R Surface Mount MLCC -55¦C ~ 85¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.022"" (0.55mm) - - Digi-Reel«

Supplier's Site
Singapore, Singapore
220nF 10V Capacitor
60-CC0402KRX5R6BB224
220nF 10V Capacitor 60-CC0402KRX5R6BB224
0402 X5R Ceramic Capacitor, 220nF, 10V, 10% Product overview: CC0402KRX5R6BB224 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220nF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220nF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX5R6BB224 can be used for catalog matching and distributor lookup.

0402 X5R Ceramic Capacitor, 220nF, 10V, 10% Product overview: CC0402KRX5R6BB224 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220nF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220nF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402KRX5R6BB224 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1992210P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992210P
MLCCs - Multilayer Ceramic Capacitors 1992210P
Yageo CC0402KRX5R6BB224

Yageo CC0402KRX5R6BB224

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1992209 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992209
MLCCs - Multilayer Ceramic Capacitors 1992209
Yageo CC0402KRX5R6BB224

Yageo CC0402KRX5R6BB224

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1992210 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992210
MLCCs - Multilayer Ceramic Capacitors 1992210
Yageo CC0402KRX5R6BB224

Yageo CC0402KRX5R6BB224

Supplier's Site
CAP CER 0.22UF 10V X5R 0402 - 898-CC0402KRX5R6BB224 - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.22UF 10V X5R 0402
898-CC0402KRX5R6BB224
CAP CER 0.22UF 10V X5R 0402 898-CC0402KRX5R6BB224
CAP CER 0.22UF 10V X5R 0402

CAP CER 0.22UF 10V X5R 0402

Supplier's Site
Ceramic Capacitor 0.22Uf, 10V, X5R, 10%, 0402; Capacitance Yageo - 68R4632 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 10V, X5R, 10%, 0402; Capacitance Yageo
68R4632
Ceramic Capacitor 0.22Uf, 10V, X5R, 10%, 0402; Capacitance Yageo 68R4632
CERAMIC CAPACITOR 0.22UF, 10V, X5R, 10%, 0402; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CC Series; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 10V, X5R, 10%, 0402; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CC Series; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.22Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Yageo - 65R7649 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Yageo
65R7649
Ceramic Capacitor 0.22Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Yageo 65R7649
CERAMIC CAPACITOR 0.22UF, 10V, X5R, 10%, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 10V, X5R, 10%, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CC Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CC0402KRX5R6BB224 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402KRX5R6BB224
Ceramic Capacitors CC0402KRX5R6BB224
CAP CER 0.22UF 10V X5R 0402

CAP CER 0.22UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 730286-CC0402KRX5R6BB224 311-1421-1-ND 311-1421-6-ND CC0402KRX5R6BB224 60-CC0402KRX5R6BB224 1992210P 1992209 898-CC0402KRX5R6BB224 68R4632 65R7649 CC0402KRX5R6BB224
Product Name Newest Parts - CC0402KRX5R6BB224 Ceramic Capacitors Ceramic Capacitors CAP CER 0.22UF 10V 10% X5R 0402 0.22¦F 10V ¦10% X5R Surface Mount MLCC 220nF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 0.22UF 10V X5R 0402 Ceramic Capacitor 0.22Uf, 10V, X5R, 10%, 0402; Capacitance Yageo Ceramic Capacitor 0.22Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Yageo Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details