Yageo USA Ceramic Capacitors CC0402KPX7R9BB821

Description
820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0402KPX7R9BB821TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KPX7R9BB821TR-ND
Ceramic Capacitors 13-CC0402KPX7R9BB821TR-ND
820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402KPX7R9BB821CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KPX7R9BB821CT-ND
Ceramic Capacitors 13-CC0402KPX7R9BB821CT-ND
CAP CER 820PF 50V X7R 0402

CAP CER 820PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402KPX7R9BB821DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KPX7R9BB821DKR-ND
Ceramic Capacitors 13-CC0402KPX7R9BB821DKR-ND
CAP CER 820PF 50V X7R 0402

CAP CER 820PF 50V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0402KPX7R9BB821
CAP CER 820PF 50V X7R 0402

CAP CER 820PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0402KPX7R9BB821TR-ND 13-CC0402KPX7R9BB821DKR-ND CC0402KPX7R9BB821
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - CK05BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details