Yageo USA Ceramic Capacitors CC0402KPX7R9BB331

Description
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0402KPX7R9BB331TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KPX7R9BB331TR-ND
Ceramic Capacitors 13-CC0402KPX7R9BB331TR-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402KPX7R9BB331CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KPX7R9BB331CT-ND
Ceramic Capacitors 13-CC0402KPX7R9BB331CT-ND
CAP CER 330PF 50V X7R 0402

CAP CER 330PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402KPX7R9BB331DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KPX7R9BB331DKR-ND
Ceramic Capacitors 13-CC0402KPX7R9BB331DKR-ND
CAP CER 330PF 50V X7R 0402

CAP CER 330PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - CC0402KPX7R9BB331 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402KPX7R9BB331
Ceramic Capacitors CC0402KPX7R9BB331
CAP CER 330PF 50V X7R 0402

CAP CER 330PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0402KPX7R9BB331TR-ND 13-CC0402KPX7R9BB331DKR-ND CC0402KPX7R9BB331
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details