Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123553-CC0402JRNP09
Voltage: 50 V
Capacitance: 12 pF
Tolerance: 5 %
Categories: Custom Parts
Case / Package: 0402
Halogen Free: Halogen Free
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
Voltage Rating (DC): 50 V
Dielectric: C0G
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1123553-CC0402JRNP09BN120 |
| Product Name | Custom Parts - Custom Parts (B - D) - CC0402JRNP09BN120 |