Manufacturer: Keystone Electronics
Win Source Part Number: 908403-7682
Features: #6 Shoulder Washer 0.094" (2.39mm) 3/32" Thick Nylon
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Other Part Number: 7682K, 7682K-ND, 36-7682, 7682K-NDR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 908403-7682 |
| Product Name | Unclassified - 7682 |