Yageo USA Ceramic Capacitors CC0201MRX6S4BB105

Description
1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0201MRX6S4BB105CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201MRX6S4BB105CT-ND
Ceramic Capacitors 13-CC0201MRX6S4BB105CT-ND
1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201MRX6S4BB105TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201MRX6S4BB105TR-ND
Ceramic Capacitors 13-CC0201MRX6S4BB105TR-ND
1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201MRX6S4BB105DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201MRX6S4BB105DKR-ND
Ceramic Capacitors 13-CC0201MRX6S4BB105DKR-ND
1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Cap, 1Uf, 4V, Mlcc, 0201 Rohs Compliant Yageo - 90AJ5770 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 4V, Mlcc, 0201 Rohs Compliant Yageo
90AJ5770
Cap, 1Uf, 4V, Mlcc, 0201 Rohs Compliant Yageo 90AJ5770
CAP, 1UF, 4V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1UF, 4V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 4V, Mlcc, 0201 Rohs Compliant Yageo - 28AK7852 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 4V, Mlcc, 0201 Rohs Compliant Yageo
28AK7852
Cap, 1Uf, 4V, Mlcc, 0201 Rohs Compliant Yageo 28AK7852
CAP, 1UF, 4V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1UF, 4V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0201MRX6S4BB105CT-ND 13-CC0201MRX6S4BB105DKR-ND 90AJ5770
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 4V, Mlcc, 0201 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 380LX103M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers