Yageo USA Ceramic Capacitors - CC0201MRX5R5BB105 CC0201MRX5R5BB105

Description
Manufacturer: Yageo Win Source Part Number: 851039-CC0201MRX5R5B B105 Series: CC Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1613-6, 311-1613-2, 311-1613-1
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 851039-CC0201MRX5R5B B105 Series: CC Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1613-6, 311-1613-2, 311-1613-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CC0201MRX5R5BB105 - 851039-CC0201MRX5R5BB105 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0201MRX5R5BB105
851039-CC0201MRX5R5BB105
Ceramic Capacitors - CC0201MRX5R5BB105 851039-CC0201MRX5R5BB105
Manufacturer: Yageo Win Source Part Number: 851039-CC0201MRX5R5B B105 Series: CC Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1613-6, 311-1613-2, 311-1613-1

Manufacturer: Yageo
Win Source Part Number: 851039-CC0201MRX5R5BB105
Series: CC
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1613-6, 311-1613-2, 311-1613-1

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 6.3V Capacitor
60-CC0201MRX5R5BB105
SMD 1uF 6.3V Capacitor 60-CC0201MRX5R5BB105
Cap Ceramic 1uF 6.3V X5R 20% Pad SMD 0201 85°C T/R Product overview: CC0201MRX5R5BB105 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201MRX5R5BB105 can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 6.3V X5R 20% Pad SMD 0201 85°C T/R Product overview: CC0201MRX5R5BB105 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201MRX5R5BB105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 311-1613-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1613-1-ND
Ceramic Capacitors 311-1613-1-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1613-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1613-6-ND
Ceramic Capacitors 311-1613-6-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1613-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1613-2-ND
Ceramic Capacitors 311-1613-2-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo - 69AH7082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo
69AH7082
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo 69AH7082
CAP, 1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo - 40AJ6279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo
40AJ6279
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo 40AJ6279
CAP, 1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0201MRX5R5BB105
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0201MRX5R5BB105
6.3V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC0201MRX5R5BB105 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201MRX5R5BB105
Ceramic Capacitors CC0201MRX5R5BB105
CAP CER 1UF 6.3V X5R 0201

CAP CER 1UF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 851039-CC0201MRX5R5BB105 60-CC0201MRX5R5BB105 311-1613-1-ND 311-1613-6-ND 69AH7082 CC0201MRX5R5BB105 CC0201MRX5R5BB105
Product Name Ceramic Capacitors - CC0201MRX5R5BB105 SMD 1uF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX102M250A032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - C17AH0R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details