Yageo USA Ceramic Capacitors - CC0201KRX7R5BB104 CC0201KRX7R5BB104

Description
Manufacturer: Yageo Win Source Part Number: 865890-CC0201KRX7R5B B104 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 13-CC0201KRX7R5BB104 TR, 13-CC0201KRX7R5BB104 CT, 13-CC0201KRX7R5BB104 DKR
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 865890-CC0201KRX7R5B B104 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 13-CC0201KRX7R5BB104 TR, 13-CC0201KRX7R5BB104 CT, 13-CC0201KRX7R5BB104 DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CC0201KRX7R5BB104 - 865890-CC0201KRX7R5BB104 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0201KRX7R5BB104
865890-CC0201KRX7R5BB104
Ceramic Capacitors - CC0201KRX7R5BB104 865890-CC0201KRX7R5BB104
Manufacturer: Yageo Win Source Part Number: 865890-CC0201KRX7R5B B104 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 13-CC0201KRX7R5BB104 TR, 13-CC0201KRX7R5BB104 CT, 13-CC0201KRX7R5BB104 DKR

Manufacturer: Yageo
Win Source Part Number: 865890-CC0201KRX7R5BB104
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 13-CC0201KRX7R5BB104TR, 13-CC0201KRX7R5BB104CT, 13-CC0201KRX7R5BB104DKR

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 6.3V Capacitor
60-CC0201KRX7R5BB104
SMD 0.1uF 6.3V Capacitor 60-CC0201KRX7R5BB104
Cap Ceramic 0.1uF 6.3V X7R 10% Pad SMD 0201 125°C T/R Product overview: CC0201KRX7R5BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201KRX7R5BB104 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 6.3V X7R 10% Pad SMD 0201 125°C T/R Product overview: CC0201KRX7R5BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201KRX7R5BB104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 13-CC0201KRX7R5BB104CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KRX7R5BB104CT-ND
Ceramic Capacitors 13-CC0201KRX7R5BB104CT-ND
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201KRX7R5BB104DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KRX7R5BB104DKR-ND
Ceramic Capacitors 13-CC0201KRX7R5BB104DKR-ND
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201KRX7R5BB104TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KRX7R5BB104TR-ND
Ceramic Capacitors 13-CC0201KRX7R5BB104TR-ND
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo - 69AH7066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo
69AH7066
Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo 69AH7066
CAP, 0.1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CC0201KRX7R5BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201KRX7R5BB104
Ceramic Capacitors CC0201KRX7R5BB104
CAP CER 0.1UF 6.3V X7R 0201

CAP CER 0.1UF 6.3V X7R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0201KRX7R5BB104
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0201KRX7R5BB104
6.3V 100nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 100nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 865890-CC0201KRX7R5BB104 60-CC0201KRX7R5BB104 13-CC0201KRX7R5BB104CT-ND 13-CC0201KRX7R5BB104DKR-ND 69AH7066 CC0201KRX7R5BB104 CC0201KRX7R5BB104
Product Name Ceramic Capacitors - CC0201KRX7R5BB104 SMD 0.1uF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers