Yageo USA Ceramic Capacitors CC0201KRX7R5BB103

Description
10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-1403-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1403-2-ND
Ceramic Capacitors 311-1403-2-ND
10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1403-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1403-1-ND
Ceramic Capacitors 311-1403-1-ND
10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1403-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1403-6-ND
Ceramic Capacitors 311-1403-6-ND
10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0201KRX7R5BB103 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201KRX7R5BB103
Ceramic Capacitors CC0201KRX7R5BB103
CAP CER 10000PF 6.3V X7R 0201

CAP CER 10000PF 6.3V X7R 0201

Supplier's Site Datasheet
Cap, 0.01Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo - 69AH7065 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo
69AH7065
Cap, 0.01Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo 69AH7065
CAP, 0.01UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.01UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.01Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo - 40AJ6268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo
40AJ6268
Cap, 0.01Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo 40AJ6268
CAP, 0.01UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.01UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-1403-2-ND 311-1403-6-ND CC0201KRX7R5BB103 69AH7065
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Polymer - 127GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details