Yageo USA Ceramic Capacitors CC0201KRX6S8BB104

Description
0.1µF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0201KRX6S8BB104TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KRX6S8BB104TR-ND
Ceramic Capacitors 13-CC0201KRX6S8BB104TR-ND
0.1µF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201KRX6S8BB104CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KRX6S8BB104CT-ND
Ceramic Capacitors 13-CC0201KRX6S8BB104CT-ND
0.1µF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201KRX6S8BB104DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KRX6S8BB104DKR-ND
Ceramic Capacitors 13-CC0201KRX6S8BB104DKR-ND
0.1µF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Yageo - 90AJ5762 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Yageo
90AJ5762
Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Yageo 90AJ5762
CAP, 0.1UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Yageo - 09AK0961 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Yageo
09AK0961
Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Yageo 09AK0961
CAP, 0.1UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0201KRX6S8BB104TR-ND 13-CC0201KRX6S8BB104DKR-ND 90AJ5762
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX273K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers