Yageo USA Ceramic Capacitors CC0201KRX5R6BB223

Description
0.022µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3687-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3687-2-ND
Ceramic Capacitors 311-3687-2-ND
0.022µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3687-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3687-1-ND
Ceramic Capacitors 311-3687-1-ND
0.022µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3687-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3687-6-ND
Ceramic Capacitors 311-3687-6-ND
0.022µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1115724-CC0201KRX5R6BB223 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1115724-CC0201KRX5R6BB223
Capacitors - Ceramic Capacitors 1115724-CC0201KRX5R6BB223
Win Source Part Number: 1115724-CC0201KRX5R6 BB223 Category: Capacitors>Ceramic Capacitors Series: CC Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 0.022 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO Other Names: 311-3687-6,CC0201KRX 5R6BB223-ND,311-3687 -2,311-3687-1

Win Source Part Number: 1115724-CC0201KRX5R6BB223
Category: Capacitors>Ceramic Capacitors
Series: CC
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Capacitance: 0.022 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: YAGEO
Other Names: 311-3687-6,CC0201KRX5R6BB223-ND,311-3687-2,311-3687-1

Buy Now Datasheet
Singapore, Singapore
SMD 0.022uF 10V Capacitor
60-CC0201KRX5R6BB223
SMD 0.022uF 10V Capacitor 60-CC0201KRX5R6BB223
Cap Ceramic 0.022uF 10V X5R 10% Pad SMD 0201 85°C T/R Product overview: CC0201KRX5R6BB223 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201KRX5R6BB223 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.022uF 10V X5R 10% Pad SMD 0201 85°C T/R Product overview: CC0201KRX5R6BB223 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201KRX5R6BB223 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.022Uf, 10V, Mlcc, 0201 Rohs Compliant Yageo - 69AH7058 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 10V, Mlcc, 0201 Rohs Compliant Yageo
69AH7058
Cap, 0.022Uf, 10V, Mlcc, 0201 Rohs Compliant Yageo 69AH7058
CAP, 0.022UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.022UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.022Uf, 10V, Mlcc, 0201 Rohs Compliant Yageo - 40AJ6262 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 10V, Mlcc, 0201 Rohs Compliant Yageo
40AJ6262
Cap, 0.022Uf, 10V, Mlcc, 0201 Rohs Compliant Yageo 40AJ6262
CAP, 0.022UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.022UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-3687-2-ND 311-3687-6-ND 1115724-CC0201KRX5R6BB223 60-CC0201KRX5R6BB223 69AH7058
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 0.022uF 10V Capacitor Cap, 0.022Uf, 10V, Mlcc, 0201 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011533 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details