CAP CER 0.082UF 6.3V X5R 0201
0.082µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
CAP CER 0.082UF 6.3V X5R 0201
CAP CER 0.082UF 6.3V X5R 0201
| DigiKey | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CC0201KRX5R5BB823CT-ND | 13-CC0201KRX5R5BB823DKR-ND | 898-CC0201KRX5R5BB823 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | CAP CER 0.082UF 6.3V X5R 0201 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF |