General Features
Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing
330pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)
CAP CER 330PF 50V X7R 0201
| Yageo USA | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CC0201KPX7R9BB331 | 13-CC0201KPX7R9BB331TR-ND | CC0201KPX7R9BB331 |
| Product Name | General Purpose MLCC | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |
| Capacitance Range | 330 microF | 3.30E-4 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |