Yageo USA General Purpose MLCC CC0201JRX7R9BB101

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0201JRX7R9BB101 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0201JRX7R9BB101
General Purpose MLCC CC0201JRX7R9BB101
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Ceramic Capacitors - 13-CC0201JRX7R9BB101TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201JRX7R9BB101TR-ND
Ceramic Capacitors 13-CC0201JRX7R9BB101TR-ND
100pF ±5% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

100pF ±5% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100pF 50V Capacitor
60-CC0201JRX7R9BB101
SMD 100pF 50V Capacitor 60-CC0201JRX7R9BB101
Cap Ceramic 100pF 50V X7R 5% Pad SMD 0201 125°C T/R Product overview: CC0201JRX7R9BB101 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201JRX7R9BB101 can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 50V X7R 5% Pad SMD 0201 125°C T/R Product overview: CC0201JRX7R9BB101 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201JRX7R9BB101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358842-CC0201JRX7R9BB101 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358842-CC0201JRX7R9BB101
Capacitors - Ceramic Capacitors 1358842-CC0201JRX7R9BB101
Win Source Part Number: 1358842-CC0201JRX7R9 BB101 Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CC Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358842-CC0201JRX7R9BB101
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: CC
Product Status: Active
Package / Case: 0201 (0603 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Ceramic Capacitors - CC0201JRX7R9BB101 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201JRX7R9BB101
Ceramic Capacitors CC0201JRX7R9BB101
CAP CER 100PF 50V X7R 0201

CAP CER 100PF 50V X7R 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CC0201JRX7R9BB101
CAP CER 100PF 50V X7R 0201

CAP CER 100PF 50V X7R 0201

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0201JRX7R9BB101
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0201JRX7R9BB101
50V 100pF X7R ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100pF X7R ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0201JRX7R9BB101 13-CC0201JRX7R9BB101TR-ND 60-CC0201JRX7R9BB101 1358842-CC0201JRX7R9BB101 CC0201JRX7R9BB101 CC0201JRX7R9BB101 CC0201JRX7R9BB101
Product Name General Purpose MLCC Ceramic Capacitors SMD 100pF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Multilayer Film Capacitors Single-Layer Multilayer
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Capacitance Range 100 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Paper Film Capacitors - 104M06QC100 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers