Yageo USA Ceramic Capacitors CC0201JRX7R8BB681

Description
680pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
680pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0201JRX7R8BB681TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201JRX7R8BB681TR-ND
Ceramic Capacitors 13-CC0201JRX7R8BB681TR-ND
680pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

680pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201JRX7R8BB681DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201JRX7R8BB681DKR-ND
Ceramic Capacitors 13-CC0201JRX7R8BB681DKR-ND
CAP CER 680PF 25V X7R 0201

CAP CER 680PF 25V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201JRX7R8BB681CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201JRX7R8BB681CT-ND
Ceramic Capacitors 13-CC0201JRX7R8BB681CT-ND
CAP CER 680PF 25V X7R 0201

CAP CER 680PF 25V X7R 0201

Buy Now Datasheet
Singapore, Singapore
SMD 680pF 25V Capacitor
60-CC0201JRX7R8BB681
SMD 680pF 25V Capacitor 60-CC0201JRX7R8BB681
Cap Ceramic 680pF 25V X7R 5% Pad SMD 0201 125°C T/R Product overview: CC0201JRX7R8BB681 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201JRX7R8BB681 can be used for catalog matching and distributor lookup.

Cap Ceramic 680pF 25V X7R 5% Pad SMD 0201 125°C T/R Product overview: CC0201JRX7R8BB681 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201JRX7R8BB681 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358944-CC0201JRX7R8BB681 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358944-CC0201JRX7R8BB681
Capacitors - Ceramic Capacitors 1358944-CC0201JRX7R8BB681
Win Source Part Number: 1358944-CC0201JRX7R8 BB681 Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CC Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 680 pF Tolerance: ±5% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358944-CC0201JRX7R8BB681
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: CC
Product Status: Active
Package / Case: 0201 (0603 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 680 pF
Tolerance: ±5%
Voltage - Rated: 25V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0201JRX7R8BB681
CAP CER 680PF 25V X7R 0201

CAP CER 680PF 25V X7R 0201

Supplier's Site
Ceramic Capacitors - CC0201JRX7R8BB681 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201JRX7R8BB681
Ceramic Capacitors CC0201JRX7R8BB681
CAP CER 680PF 25V X7R 0201

CAP CER 680PF 25V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0201JRX7R8BB681TR-ND 13-CC0201JRX7R8BB681DKR-ND 60-CC0201JRX7R8BB681 1358944-CC0201JRX7R8BB681 CC0201JRX7R8BB681 CC0201JRX7R8BB681
Product Name Ceramic Capacitors Ceramic Capacitors SMD 680pF 25V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-1094-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details