Yageo USA SMD 0.001uF 25V Capacitor CC0201JRX7R8BB102

Description
Cap Ceramic 0.001uF 25V X7R 5% Pad SMD 0201 125°C T/R Product overview: CC0201JRX7R8BB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201JRX7R8BB102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.001uF 25V X7R 5% Pad SMD 0201 125°C T/R Product overview: CC0201JRX7R8BB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201JRX7R8BB102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.001uF 25V Capacitor
60-CC0201JRX7R8BB102
SMD 0.001uF 25V Capacitor 60-CC0201JRX7R8BB102
Cap Ceramic 0.001uF 25V X7R 5% Pad SMD 0201 125°C T/R Product overview: CC0201JRX7R8BB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201JRX7R8BB102 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 25V X7R 5% Pad SMD 0201 125°C T/R Product overview: CC0201JRX7R8BB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201JRX7R8BB102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 311-3685-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3685-6-ND
Ceramic Capacitors 311-3685-6-ND
1000pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3685-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3685-2-ND
Ceramic Capacitors 311-3685-2-ND
1000pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3685-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3685-1-ND
Ceramic Capacitors 311-3685-1-ND
1000pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358788-CC0201JRX7R8BB102 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358788-CC0201JRX7R8BB102
Capacitors - Ceramic Capacitors 1358788-CC0201JRX7R8BB102
Win Source Part Number: 1358788-CC0201JRX7R8 BB102 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CC Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358788-CC0201JRX7R8BB102
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: CC
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 25V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Ceramic Capacitors - CC0201JRX7R8BB102 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201JRX7R8BB102
Ceramic Capacitors CC0201JRX7R8BB102
CAP CER 1000PF 25V X7R 0201

CAP CER 1000PF 25V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC0201JRX7R8BB102 311-3685-6-ND 311-3685-2-ND 1358788-CC0201JRX7R8BB102 CC0201JRX7R8BB102
Product Name SMD 0.001uF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML050MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details