Yageo USA SMD 0.0047uF 10V Capacitor CC0201JRX7R6BB472

Description
Cap Ceramic 0.0047uF 10V X7R 5% Pad SMD 0201 125°C T/R Product overview: CC0201JRX7R6BB472 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201JRX7R6BB472 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0047uF 10V X7R 5% Pad SMD 0201 125°C T/R Product overview: CC0201JRX7R6BB472 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201JRX7R6BB472 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0047uF 10V Capacitor
60-CC0201JRX7R6BB472
SMD 0.0047uF 10V Capacitor 60-CC0201JRX7R6BB472
Cap Ceramic 0.0047uF 10V X7R 5% Pad SMD 0201 125°C T/R Product overview: CC0201JRX7R6BB472 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201JRX7R6BB472 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 10V X7R 5% Pad SMD 0201 125°C T/R Product overview: CC0201JRX7R6BB472 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201JRX7R6BB472 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 13-CC0201JRX7R6BB472DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201JRX7R6BB472DKR-ND
Ceramic Capacitors 13-CC0201JRX7R6BB472DKR-ND
CAP CER 4700PF 10V X7R 0201

CAP CER 4700PF 10V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201JRX7R6BB472CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201JRX7R6BB472CT-ND
Ceramic Capacitors 13-CC0201JRX7R6BB472CT-ND
CAP CER 4700PF 10V X7R 0201

CAP CER 4700PF 10V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201JRX7R6BB472TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201JRX7R6BB472TR-ND
Ceramic Capacitors 13-CC0201JRX7R6BB472TR-ND
4700pF ±5% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±5% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358709-CC0201JRX7R6BB472 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358709-CC0201JRX7R6BB472
Capacitors - Ceramic Capacitors 1358709-CC0201JRX7R6BB472
Win Source Part Number: 1358709-CC0201JRX7R6 BB472 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CC Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 4700 pF Tolerance: ±5% Voltage - Rated: 10V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358709-CC0201JRX7R6BB472
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: CC
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 4700 pF
Tolerance: ±5%
Voltage - Rated: 10V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Ceramic Capacitors - CC0201JRX7R6BB472 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201JRX7R6BB472
Ceramic Capacitors CC0201JRX7R6BB472
CAP CER 4700PF 10V X7R 0201

CAP CER 4700PF 10V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC0201JRX7R6BB472 13-CC0201JRX7R6BB472DKR-ND 13-CC0201JRX7R6BB472CT-ND 1358709-CC0201JRX7R6BB472 CC0201JRX7R6BB472
Product Name SMD 0.0047uF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details