Yageo USA General Purpose MLCC CC0201DRNPO9BN7R0

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0201DRNPO9BN7R0 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0201DRNPO9BN7R0
General Purpose MLCC CC0201DRNPO9BN7R0
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Ceramic Capacitors - 13-CC0201DRNPO9BN7R0TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201DRNPO9BN7R0TR-ND
Ceramic Capacitors 13-CC0201DRNPO9BN7R0TR-ND
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201DRNPO9BN7R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201DRNPO9BN7R0DKR-ND
Ceramic Capacitors 13-CC0201DRNPO9BN7R0DKR-ND
CAP CER 7PF 50V C0G/NPO 0201

CAP CER 7PF 50V C0G/NPO 0201

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201DRNPO9BN7R0CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201DRNPO9BN7R0CT-ND
Ceramic Capacitors 13-CC0201DRNPO9BN7R0CT-ND
CAP CER 7PF 50V C0G/NPO 0201

CAP CER 7PF 50V C0G/NPO 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0201DRNPO9BN7R0
CAP CER 7PF 50V C0G/NPO 0201

CAP CER 7PF 50V C0G/NPO 0201

Supplier's Site
Ceramic Capacitors - CC0201DRNPO9BN7R0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201DRNPO9BN7R0
Ceramic Capacitors CC0201DRNPO9BN7R0
CAP CER 7PF 50V C0G/NPO 0201

CAP CER 7PF 50V C0G/NPO 0201

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0201DRNPO9BN7R0 13-CC0201DRNPO9BN7R0TR-ND 13-CC0201DRNPO9BN7R0DKR-ND CC0201DRNPO9BN7R0 CC0201DRNPO9BN7R0
Product Name General Purpose MLCC Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose General Purpose
Capacitance Range 7 microF 7.00E-6 microF 7.00E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details