Yageo USA Ceramic Capacitors CC0100KRX5R6BB472

Description
4700pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0100KRX5R6BB472TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0100KRX5R6BB472TR-ND
Ceramic Capacitors 13-CC0100KRX5R6BB472TR-ND
4700pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)

4700pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0100KRX5R6BB472DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0100KRX5R6BB472DKR-ND
Ceramic Capacitors 13-CC0100KRX5R6BB472DKR-ND
4700pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)

4700pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0100KRX5R6BB472CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0100KRX5R6BB472CT-ND
Ceramic Capacitors 13-CC0100KRX5R6BB472CT-ND
4700pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)

4700pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Cap, 0.0047Uf, 10V, Mlcc, 01005 Rohs Compliant Yageo - 90AJ5745 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.0047Uf, 10V, Mlcc, 01005 Rohs Compliant Yageo
90AJ5745
Cap, 0.0047Uf, 10V, Mlcc, 01005 Rohs Compliant Yageo 90AJ5745
CAP, 0.0047UF, 10V, MLCC, 01005 ROHS COMPLIANT: YES

CAP, 0.0047UF, 10V, MLCC, 01005 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0100KRX5R6BB472TR-ND 13-CC0100KRX5R6BB472DKR-ND 90AJ5745
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.0047Uf, 10V, Mlcc, 01005 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021299 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers