Yageo USA Ceramic Capacitors CC0100JRNPO8BN390

Description
39pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
39pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0100JRNPO8BN390TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0100JRNPO8BN390TR-ND
Ceramic Capacitors 13-CC0100JRNPO8BN390TR-ND
39pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

39pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0100JRNPO8BN390CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0100JRNPO8BN390CT-ND
Ceramic Capacitors 13-CC0100JRNPO8BN390CT-ND
CAP CER 39PF 25V C0G/NPO 01005

CAP CER 39PF 25V C0G/NPO 01005

Buy Now Datasheet
Ceramic Capacitors - 13-CC0100JRNPO8BN390DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0100JRNPO8BN390DKR-ND
Ceramic Capacitors 13-CC0100JRNPO8BN390DKR-ND
CAP CER 39PF 25V C0G/NPO 01005

CAP CER 39PF 25V C0G/NPO 01005

Buy Now Datasheet
Ceramic Capacitors - CC0100JRNPO8BN390 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0100JRNPO8BN390
Ceramic Capacitors CC0100JRNPO8BN390
CAP CER 39PF 25V C0G/NPO 01005

CAP CER 39PF 25V C0G/NPO 01005

Supplier's Site Datasheet
Cap, 39Pf, 25V, Mlcc, 01005 Rohs Compliant Yageo - 90AJ5735 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Pf, 25V, Mlcc, 01005 Rohs Compliant Yageo
90AJ5735
Cap, 39Pf, 25V, Mlcc, 01005 Rohs Compliant Yageo 90AJ5735
CAP, 39PF, 25V, MLCC, 01005 ROHS COMPLIANT: YES

CAP, 39PF, 25V, MLCC, 01005 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0100JRNPO8BN390TR-ND 13-CC0100JRNPO8BN390DKR-ND CC0100JRNPO8BN390 90AJ5735
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 39Pf, 25V, Mlcc, 01005 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details