KEMET Electronics Corporation Ceramic Capacitors CBR08C939C5GAC

Description
CAP CER 9.3PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 9.3PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C939C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C939C5GACTR-ND
Ceramic Capacitors 399-CBR08C939C5GACTR-ND
CAP CER 9.3PF 50V C0G/NP0 0805

CAP CER 9.3PF 50V C0G/NP0 0805

Buy Now Datasheet
9.30Pf 50.0V Rohs Compliant Kemet - 85AC9768 - Newark, An Avnet Company
Chicago, IL, United States
9.30Pf 50.0V Rohs Compliant Kemet
85AC9768
9.30Pf 50.0V Rohs Compliant Kemet 85AC9768
9.30PF 50.0V ROHS COMPLIANT: YES

9.30PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C939C5GACTR-ND 85AC9768
Product Name Ceramic Capacitors 9.30Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 336SVL050MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details