KEMET Electronics Corporation Ceramic Capacitors CBR08C919D1GAC

Description
CAP CER 9.1PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 9.1PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C919D1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C919D1GACTR-ND
Ceramic Capacitors 399-CBR08C919D1GACTR-ND
CAP CER 9.1PF 100V C0G/NP0 0805

CAP CER 9.1PF 100V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR08C919D1GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR08C919D1GAC
Capacitors - Ceramic Capacitors CBR08C919D1GAC
CAP CER 9.1PF 100V C0G/NP0 0805

CAP CER 9.1PF 100V C0G/NP0 0805

Supplier's Site
9.10Pf 100V Rohs Compliant Kemet - 85AC9747 - Newark, An Avnet Company
Chicago, IL, United States
9.10Pf 100V Rohs Compliant Kemet
85AC9747
9.10Pf 100V Rohs Compliant Kemet 85AC9747
9.10PF 100V ROHS COMPLIANT: YES

9.10PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR08C919D1GACTR-ND CBR08C919D1GAC 85AC9747
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 9.10Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/011563 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details