CAP CER 8.9PF 100V C0G/NP0 0805
8.90PF 100V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CBR08C899B1GACTR-ND | 85AC9694 |
| Product Name | Ceramic Capacitors | 8.90Pf 100V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 100 volts |