KEMET Electronics Corporation Ceramic Capacitors CBR08C820F5GAC

Description
82pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
82pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C820F5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C820F5GAC-ND
Ceramic Capacitors CBR08C820F5GAC-ND
82pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

82pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
82.0Pf 50.0V Rohs Compliant Kemet - 85AC9605 - Newark, An Avnet Company
Chicago, IL, United States
82.0Pf 50.0V Rohs Compliant Kemet
85AC9605
82.0Pf 50.0V Rohs Compliant Kemet 85AC9605
82.0PF 50.0V ROHS COMPLIANT: YES

82.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR08C820F5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C820F5GAC
Ceramic Capacitors CBR08C820F5GAC
CAP CER 82PF 50V NP0 0805

CAP CER 82PF 50V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CBR08C820F5GAC-ND 85AC9605 CBR08C820F5GAC
Product Name Ceramic Capacitors 82.0Pf 50.0V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ultracapacitors - DGH357Q2R7L - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers