KEMET Electronics Corporation Ceramic Capacitors CBR08C759DAGAC

Description
CAP CER 7.5PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 7.5PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C759DAGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C759DAGACTR-ND
Ceramic Capacitors 399-CBR08C759DAGACTR-ND
CAP CER 7.5PF 250V C0G/NP0 0805

CAP CER 7.5PF 250V C0G/NP0 0805

Buy Now Datasheet
7.50Pf 250V Rohs Compliant Kemet - 85AC9516 - Newark, An Avnet Company
Chicago, IL, United States
7.50Pf 250V Rohs Compliant Kemet
85AC9516
7.50Pf 250V Rohs Compliant Kemet 85AC9516
7.50PF 250V ROHS COMPLIANT: YES

7.50PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C759DAGACTR-ND 85AC9516
Product Name Ceramic Capacitors 7.50Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers