KEMET Electronics Corporation Ceramic Capacitors CBR08C709CAGAC

Description
7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8715-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8715-1-ND
Ceramic Capacitors 399-8715-1-ND
7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8715-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8715-2-ND
Ceramic Capacitors 399-8715-2-ND
7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8715-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8715-6-ND
Ceramic Capacitors 399-8715-6-ND
7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
7.00Pf 250V Rohs Compliant Kemet - 85AC9443 - Newark, An Avnet Company
Chicago, IL, United States
7.00Pf 250V Rohs Compliant Kemet
85AC9443
7.00Pf 250V Rohs Compliant Kemet 85AC9443
7.00PF 250V ROHS COMPLIANT: YES

7.00PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8715-1-ND 399-8715-6-ND 85AC9443
Product Name Ceramic Capacitors Ceramic Capacitors 7.00Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details