KEMET Electronics Corporation Ceramic Capacitors CBR08C709C5GAC

Description
7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C709C5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C709C5GAC-ND
Ceramic Capacitors CBR08C709C5GAC-ND
7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
7.00Pf 50.0V Rohs Compliant Kemet - 85AC9446 - Newark, An Avnet Company
Chicago, IL, United States
7.00Pf 50.0V Rohs Compliant Kemet
85AC9446
7.00Pf 50.0V Rohs Compliant Kemet 85AC9446
7.00PF 50.0V ROHS COMPLIANT: YES

7.00PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR08C709C5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR08C709C5GAC
Capacitors - Ceramic Capacitors CBR08C709C5GAC
CAP CER 7PF 50V C0G/NP0 0805

CAP CER 7PF 50V C0G/NP0 0805

Supplier's Site
Ceramic Capacitors - CBR08C709C5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C709C5GAC
Ceramic Capacitors CBR08C709C5GAC
CAP CER 7PF 50V NP0 0805

CAP CER 7PF 50V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR08C709C5GAC-ND 85AC9446 CBR08C709C5GAC CBR08C709C5GAC
Product Name Ceramic Capacitors 7.00Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details