KEMET Electronics Corporation Ceramic Capacitors CBR08C709B5GAC

Description
7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C709B5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C709B5GAC-ND
Ceramic Capacitors CBR08C709B5GAC-ND
7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR08C709B5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR08C709B5GAC
Capacitors - Ceramic Capacitors CBR08C709B5GAC
CAP CER 7PF 50V C0G/NP0 0805

CAP CER 7PF 50V C0G/NP0 0805

Supplier's Site
7.00Pf 50.0V Rohs Compliant Kemet - 85AC9442 - Newark, An Avnet Company
Chicago, IL, United States
7.00Pf 50.0V Rohs Compliant Kemet
85AC9442
7.00Pf 50.0V Rohs Compliant Kemet 85AC9442
7.00PF 50.0V ROHS COMPLIANT: YES

7.00PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR08C709B5GAC-ND CBR08C709B5GAC 85AC9442
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 7.00Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details