KEMET Electronics Corporation Ceramic Capacitors CBR08C689C5GAC

Description
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C689C5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C689C5GAC-ND
Ceramic Capacitors CBR08C689C5GAC-ND
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR08C689C5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR08C689C5GAC
Capacitors - Ceramic Capacitors CBR08C689C5GAC
CAP CER 6.8PF 50V C0G/NP0 0805

CAP CER 6.8PF 50V C0G/NP0 0805

Supplier's Site
6.80Pf 50.0V Rohs Compliant Kemet - 85AC9413 - Newark, An Avnet Company
Chicago, IL, United States
6.80Pf 50.0V Rohs Compliant Kemet
85AC9413
6.80Pf 50.0V Rohs Compliant Kemet 85AC9413
6.80PF 50.0V ROHS COMPLIANT: YES

6.80PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR08C689C5GAC-ND CBR08C689C5GAC 85AC9413
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 6.80Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details