KEMET Electronics Corporation Ceramic Capacitors CBR08C680FCGAC

Description
68pF ±1% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
68pF ±1% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11261-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11261-6-ND
Ceramic Capacitors 399-11261-6-ND
68pF ±1% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±1% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11261-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11261-2-ND
Ceramic Capacitors 399-11261-2-ND
68pF ±1% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±1% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11261-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11261-1-ND
Ceramic Capacitors 399-11261-1-ND
68pF ±1% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±1% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR08C680FCGAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR08C680FCGAC
Capacitors - Ceramic Capacitors CBR08C680FCGAC
CAP CER 68PF 500V C0G/NP0 0805

CAP CER 68PF 500V C0G/NP0 0805

Supplier's Site
68.0Pf 500V Rohs Compliant Kemet - 85AC9398 - Newark, An Avnet Company
Chicago, IL, United States
68.0Pf 500V Rohs Compliant Kemet
85AC9398
68.0Pf 500V Rohs Compliant Kemet 85AC9398
68.0PF 500V ROHS COMPLIANT: YES

68.0PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-11261-6-ND 399-11261-2-ND CBR08C680FCGAC 85AC9398
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 68.0Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details