KEMET Electronics Corporation Ceramic Capacitors CBR08C639DAGAC

Description
CAP CER 6.3PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 6.3PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C639DAGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C639DAGACTR-ND
Ceramic Capacitors 399-CBR08C639DAGACTR-ND
CAP CER 6.3PF 250V C0G/NP0 0805

CAP CER 6.3PF 250V C0G/NP0 0805

Buy Now Datasheet
6.30Pf 250V Rohs Compliant Kemet - 85AC9345 - Newark, An Avnet Company
Chicago, IL, United States
6.30Pf 250V Rohs Compliant Kemet
85AC9345
6.30Pf 250V Rohs Compliant Kemet 85AC9345
6.30PF 250V ROHS COMPLIANT: YES

6.30PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C639DAGACTR-ND 85AC9345
Product Name Ceramic Capacitors 6.30Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details