KEMET Electronics Corporation Ceramic Capacitors CBR08C619DCGAC

Description
CAP CER 6.1PF 500V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 6.1PF 500V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C619DCGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C619DCGACTR-ND
Ceramic Capacitors 399-CBR08C619DCGACTR-ND
CAP CER 6.1PF 500V C0G/NP0 0805

CAP CER 6.1PF 500V C0G/NP0 0805

Buy Now Datasheet
6.10Pf 500V Rohs Compliant Kemet - 85AC9310 - Newark, An Avnet Company
Chicago, IL, United States
6.10Pf 500V Rohs Compliant Kemet
85AC9310
6.10Pf 500V Rohs Compliant Kemet 85AC9310
6.10PF 500V ROHS COMPLIANT: YES

6.10PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C619DCGACTR-ND 85AC9310
Product Name Ceramic Capacitors 6.10Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M025J022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details