KEMET Electronics Corporation Ceramic Capacitors CBR08C479AAGAC

Description
4.7pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C479AAGAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C479AAGAC-ND
Ceramic Capacitors CBR08C479AAGAC-ND
4.7pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR08C479AAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C479AAGAC
Ceramic Capacitors CBR08C479AAGAC
CAP CER 4.7PF 250V NP0 0805

CAP CER 4.7PF 250V NP0 0805

Supplier's Site Datasheet
4.70Pf 250V Rohs Compliant Kemet - 85AC9092 - Newark, An Avnet Company
Chicago, IL, United States
4.70Pf 250V Rohs Compliant Kemet
85AC9092
4.70Pf 250V Rohs Compliant Kemet 85AC9092
4.70PF 250V ROHS COMPLIANT: YES

4.70PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR08C479AAGAC-ND CBR08C479AAGAC 85AC9092
Product Name Ceramic Capacitors Ceramic Capacitors 4.70Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details