CAP CER 4.5PF 250V C0G/NP0 0805
4.50PF 250V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CBR08C459BAGACTR-ND | 85AC9061 |
| Product Name | Ceramic Capacitors | 4.50Pf 250V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 250 volts |