KEMET Electronics Corporation Ceramic Capacitors CBR08C359A1GAC

Description
CAP CER 3.5PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 3.5PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C359A1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C359A1GACTR-ND
Ceramic Capacitors 399-CBR08C359A1GACTR-ND
CAP CER 3.5PF 100V C0G/NP0 0805

CAP CER 3.5PF 100V C0G/NP0 0805

Buy Now Datasheet
3.50Pf 100V Rohs Compliant Kemet - 85AC8897 - Newark, An Avnet Company
Chicago, IL, United States
3.50Pf 100V Rohs Compliant Kemet
85AC8897
3.50Pf 100V Rohs Compliant Kemet 85AC8897
3.50PF 100V ROHS COMPLIANT: YES

3.50PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C359A1GACTR-ND 85AC8897
Product Name Ceramic Capacitors 3.50Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers