KEMET Electronics Corporation Ceramic Capacitors CBR08C330GAGAC

Description
33pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
33pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C330GAGAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C330GAGAC-ND
Ceramic Capacitors CBR08C330GAGAC-ND
33pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

33pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
33.0Pf 250V Rohs Compliant Kemet - 85AC8867 - Newark, An Avnet Company
Chicago, IL, United States
33.0Pf 250V Rohs Compliant Kemet
85AC8867
33.0Pf 250V Rohs Compliant Kemet 85AC8867
33.0PF 250V ROHS COMPLIANT: YES

33.0PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CBR08C330GAGAC-ND 85AC8867
Product Name Ceramic Capacitors 33.0Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK05BX104K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details