KEMET Electronics Corporation Ceramic Capacitors CBR08C319CAGAC

Description
CAP CER 3.1PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 3.1PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C319CAGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C319CAGACTR-ND
Ceramic Capacitors 399-CBR08C319CAGACTR-ND
CAP CER 3.1PF 250V C0G/NP0 0805

CAP CER 3.1PF 250V C0G/NP0 0805

Buy Now Datasheet
3.10Pf 250V Rohs Compliant Kemet - 85AC8848 - Newark, An Avnet Company
Chicago, IL, United States
3.10Pf 250V Rohs Compliant Kemet
85AC8848
3.10Pf 250V Rohs Compliant Kemet 85AC8848
3.10PF 250V ROHS COMPLIANT: YES

3.10PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C319CAGACTR-ND 85AC8848
Product Name Ceramic Capacitors 3.10Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML035MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details